Manufacturer: Solid State Inc.
Win Source Part Number: 906266-2N4857
Features: JFET - 40 V 300 mW Through Hole TO-18
Package: Bulk
Package: TO-206AA, TO-18-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-18
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 906266-2N4857 |
| Product Name | JFETs (Junction Field Effect) - 2N4857 |
| Package Type | SOT3; TO-18 |