Win Source Electronics RFFETs - 1N60A 905742-1N60A

Description
Manufacturer: Solid State Inc. Win Source Part Number: 905742-1N60A Operating Temperature Range: -55°C ~ 75°C Features: RF Diode PIN - Single 45V DO-7 Package: Bulk Package: DO-204AA, DO-7, Axial Categories: Discrete Semiconductor Products Case / Package: DO-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 905742-1N60A Operating Temperature Range: -55°C ~ 75°C Features: RF Diode PIN - Single 45V DO-7 Package: Bulk Package: DO-204AA, DO-7, Axial Categories: Discrete Semiconductor Products Case / Package: DO-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - 1N60A - 905742-1N60A - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - 1N60A
905742-1N60A
RFFETs - 1N60A 905742-1N60A
Manufacturer: Solid State Inc. Win Source Part Number: 905742-1N60A Operating Temperature Range: -55°C ~ 75°C Features: RF Diode PIN - Single 45V DO-7 Package: Bulk Package: DO-204AA, DO-7, Axial Categories: Discrete Semiconductor Products Case / Package: DO-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Solid State Inc.
Win Source Part Number: 905742-1N60A
Operating Temperature Range: -55°C ~ 75°C
Features: RF Diode PIN - Single 45V DO-7
Package: Bulk
Package: DO-204AA, DO-7, Axial
Categories: Discrete Semiconductor Products
Case / Package: DO-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 905742-1N60A
Product Name RFFETs - 1N60A
Package Type SOT3; DO-7
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEB21A2 - 1160965-CEB21A2 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB13N10 - 1160961-CEB13N10 - Win Source Electronics
Specs
Package Type SOT3
View Details
Electronic Surplus - GM161 - 1177290-GM161 - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
PMIC - PMIC - Gate Drivers - LTC1693-2IS8#TRPBF - 1061037-LTC1693-2IS8#TRPBF - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 8-SOIC
View Details