Manufacturer: Solid State Inc.
Win Source Part Number: 905739-1N6066A
Features: 182V Clamp 8.2A Ipp Tvs Diode Through Hole DO-13
Package: Bulk
Package: DO-13
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-13
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 905739-1N6066A |
| Product Name | TVS - TVS - Diodes - 1N6066A |
| Package | DO-13 |