Win Source Electronics Diodes - Zener - Single - 1N4967 905684-1N4967

Description
Manufacturer: Solid State Inc. Win Source Part Number: 905684-1N4967 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 24 V 5 W - Through Hole SOD-57 Package: Bulk Package: SOD-57, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: SOD-57 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 905684-1N4967 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 24 V 5 W - Through Hole SOD-57 Package: Bulk Package: SOD-57, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: SOD-57 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4967 - 905684-1N4967 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4967
905684-1N4967
Diodes - Zener - Single - 1N4967 905684-1N4967
Manufacturer: Solid State Inc. Win Source Part Number: 905684-1N4967 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 24 V 5 W - Through Hole SOD-57 Package: Bulk Package: SOD-57, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: SOD-57 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Solid State Inc.
Win Source Part Number: 905684-1N4967
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 24 V 5 W - Through Hole SOD-57
Package: Bulk
Package: SOD-57, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 905684-1N4967
Product Name Diodes - Zener - Single - 1N4967
Package SOD-57
Unlock Full Specs
to access all available technical data