Manufacturer: Solid State Inc.
Win Source Part Number: 905654-1N3029B
Series: 1N3029
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 24 V 1 W ±5% Through Hole DO-13
Package: Bulk
Package: DO-13
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-13
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 905654-1N3029B |
| Product Name | Diodes - Zener - Single - 1N3029B |
| Package | DO-13 |