Manufacturer: Master Appliance Co
Win Source Part Number: 905109-10824
Series: Solderseal™
Features: Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 905109-10824 |
| Product Name | Terminals - 10824 |
| Mounting | Free Hanging (In-Line) |