Manufacturer: Carclo Technical Plastics
Win Source Part Number: 905026-10170
Features: Reflector 69° ~ 81° Wide Round, 20mm Adhesive
Package: Bulk
Mounting: Adhesive
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8539.90.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905026-10170 |
| Product Name | Unclassified - 10170 |