Manufacturer: Sunlord
Win Source Part Number: 903322-WPN3012H1R0MT
Series: WPN
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Shielded Wirewound Inductor 2.7 A 54mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.8000
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 903322-WPN3012H1R0MT |
| Product Name | Fixed Inductors - WPN3012H1R0MT |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |