Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - TLP621XSM 900092-TLP621XSM

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900092-TLP621XSM Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: TLP621 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900092-TLP621XSM Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: TLP621 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TLP621XSM - 900092-TLP621XSM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP621XSM
900092-TLP621XSM
Optoisolators - Transistor, Photovoltaic Output - TLP621XSM 900092-TLP621XSM
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900092-TLP621XSM Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: TLP621 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 900092-TLP621XSM
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel
Package: Tube
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: TLP621
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 900092-TLP621XSM
Product Name Optoisolators - Transistor, Photovoltaic Output - TLP621XSM
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CJL818C - 1161672-CJL818C - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB80N75 - 1161000-CEB80N75 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CED3423 - 1161032-CED3423 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CED4311 - 1161038-CED4311 - Win Source Electronics
Specs
Package Type SOT3
View Details