Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - TLP621X 900091-TLP621X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900091-TLP621X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: TLP621 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900091-TLP621X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: TLP621 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLP621X is an optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a 4-pin dual in-line plastic package. It provides 5300 V RMS isolation voltage and operates over a temperature range of -30°C to +100°C. The device is RoHS compliant and meets UL and VDE safety standards. The X suffix indicates VDE approval. Absolute maximum ratings include 50 mA forward current, 55 V collector-emitter voltage, and 150 mW output power dissipation. The current transfer ratio ranges from 50% to 600% at 5 mA forward current and 5 V collector-emitter voltage.

Datasheet Summary
Powered by GS/AI

The TLP621X is an optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a 4-pin dual in-line plastic package. It provides 5300 V RMS isolation voltage and operates over a temperature range of -30°C to +100°C. The device is RoHS compliant and meets UL and VDE safety standards. The X suffix indicates VDE approval. Absolute maximum ratings include 50 mA forward current, 55 V collector-emitter voltage, and 150 mW output power dissipation. The current transfer ratio ranges from 50% to 600% at 5 mA forward current and 5 V collector-emitter voltage.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TLP621X - 900091-TLP621X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP621X
900091-TLP621X
Optoisolators - Transistor, Photovoltaic Output - TLP621X 900091-TLP621X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900091-TLP621X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: TLP621 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 900091-TLP621X
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel
Package: Tube
Package: 4-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: TLP621
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 900091-TLP621X
Product Name Optoisolators - Transistor, Photovoltaic Output - TLP621X
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - AP2302AGN - 1145519-AP2302AGN - Win Source Electronics
Specs
Transistor Type MOSFET
Package Type SOT3
View Details
END - OF - LIFE - CEM6086 - 1161131-CEM6086 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CED3120 - 1161029-CED3120 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEP45N10 - 1161190-CEP45N10 - Win Source Electronics
Specs
Package Type SOT3
View Details