The TLP621-4X is an optically coupled isolator with an infrared LED and NPN silicon phototransistor in a 16-pin DIP package, providing 5300 Vrms isolation voltage. It operates over a temperature range of -30°C to +100°C, with a maximum collector-emitter voltage of 55 V and a peak forward current of 50 mA. The device complies with UL and VDE safety standards, featuring RoHS compliance and lead-free construction. It is available in surface mount and through-hole variants with 10 mm lead spacing options, and is rated for reflow soldering up to 260°C for 10 seconds.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 900090-TLP621-4X
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: TLP621
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 900090-TLP621-4X |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TLP621-4X |
| Package Type | SOT3 |