The TLP620X is an optocoupler consisting of two infrared LED chips connected in reverse parallel and optically coupled to an NPN silicon phototransistor, housed in a 4-pin dual in-line plastic package. It provides 5300 Vrms isolation voltage and operates from -30°C to +100°C. The device is RoHS compliant and meets UL and VDE safety approvals with UL File E91231 and VDE Certificate No. 40028086. It is available in a through-hole DIP4 configuration with standard lead spacing. The current transfer ratio ranges from 50% to 600% at 5 mA forward current and 5 V collector-emitter voltage, with a collector-emitter saturation voltage of 0.4 V at 2.4 mA collector current. Output rise and fall times are 18 µs maximum under specified conditions.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 900089-TLP620X
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLP620
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 900089-TLP620X |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TLP620X |
| Package Type | SOT3; 4-DIP |