The TLP620-4X is a dual-in-line plastic package optocoupler containing two infrared LEDs connected in reverse parallel, optically coupled to an NPN silicon phototransistor, designed for signal transmission between systems of different potentials. It features 5300V RMS isolation voltage, operates from -30°C to +100°C, and is RoHS compliant. The package is a 16-DIP, and it carries VDE approval as indicated by the 'X' suffix in the part number.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 900088-TLP620-4X
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 16-DIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLP620
Categories: Isolators
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 900088-TLP620-4X |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TLP620-4X |
| Package Type | SOT3; 16-DIP |