The TLP521XGB is an optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a 4-pin dual in-line plastic package. It provides 5000V RMS isolation voltage and has a current transfer ratio range of 100% to 600%. The device operates over a temperature range of -55°C to +110°C and is RoHS compliant. It meets UL file E91231 and VDE certification No. 40028086. The package is designed for through-hole mounting with standard lead spacing.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 900075-TLP521XGB
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLP521
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 900075-TLP521XGB |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TLP521XGB |
| Package Type | SOT3; 4-DIP |