Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - TLP321X 900051-TLP321X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900051-TLP321X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TLP321 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: TLP321, TLP321-ND
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900051-TLP321X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TLP321 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: TLP321, TLP321-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLP321X is an optically coupled isolator featuring an infrared LED and an NPN silicon phototransistor in a 4-DIP package. It provides 5300 V RMS isolation voltage and operates over a temperature range of -30°C to +100°C. The device complies with UL and VDE safety standards, with UL file E91231 and VDE approval certificate No. 40028086. It is lead-free and RoHS compliant. The package dimensions are consistent with standard 4-DIP configurations. Packaging is supplied in tubes of 100 pieces.

Datasheet Summary
Powered by GS/AI

The TLP321X is an optically coupled isolator featuring an infrared LED and an NPN silicon phototransistor in a 4-DIP package. It provides 5300 V RMS isolation voltage and operates over a temperature range of -30°C to +100°C. The device complies with UL and VDE safety standards, with UL file E91231 and VDE approval certificate No. 40028086. It is lead-free and RoHS compliant. The package dimensions are consistent with standard 4-DIP configurations. Packaging is supplied in tubes of 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TLP321X - 900051-TLP321X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP321X
900051-TLP321X
Optoisolators - Transistor, Photovoltaic Output - TLP321X 900051-TLP321X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900051-TLP321X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TLP321 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: TLP321, TLP321-ND

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 900051-TLP321X
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLP321
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: TLP321, TLP321-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 900051-TLP321X
Product Name Optoisolators - Transistor, Photovoltaic Output - TLP321X
Package Type SOT3; 4-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 30N06L-TN3-R - 1128052-30N06L-TN3-R - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
END - OF - LIFE - CEM4487 - 1161125-CEM4487 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEU1710 - 1161308-CEU1710 - Win Source Electronics
Specs
Package Type SOT3
View Details