Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - TLP321-4X 900050-TLP321-4X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900050-TLP321-4X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TLP321 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: TLP321-4, TLP321-4-ND
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900050-TLP321-4X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TLP321 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: TLP321-4, TLP321-4-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLP321-4X is an optically coupled isolator containing an infrared LED and an NPN silicon phototransistor in a 16-pin DIP package, designed for signal transmission between systems of different potentials. It provides 5300 V RMS isolation voltage, operates from -30°C to +100°C, and meets UL and VDE safety approvals. The device is RoHS compliant and has a collector-emitter breakdown voltage of 80 V, with a current transfer ratio range of 200% to 600% for the BL grade. Packaging is in tubes of 25 units.

Datasheet Summary
Powered by GS/AI

The TLP321-4X is an optically coupled isolator containing an infrared LED and an NPN silicon phototransistor in a 16-pin DIP package, designed for signal transmission between systems of different potentials. It provides 5300 V RMS isolation voltage, operates from -30°C to +100°C, and meets UL and VDE safety approvals. The device is RoHS compliant and has a collector-emitter breakdown voltage of 80 V, with a current transfer ratio range of 200% to 600% for the BL grade. Packaging is in tubes of 25 units.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TLP321-4X - 900050-TLP321-4X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP321-4X
900050-TLP321-4X
Optoisolators - Transistor, Photovoltaic Output - TLP321-4X 900050-TLP321-4X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900050-TLP321-4X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TLP321 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: TLP321-4, TLP321-4-ND

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 900050-TLP321-4X
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 16-DIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLP321
Categories: Isolators
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: TLP321-4, TLP321-4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 900050-TLP321-4X
Product Name Optoisolators - Transistor, Photovoltaic Output - TLP321-4X
Package Type SOT3; 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - GSC6618 - 1177914-GSC6618 - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
END - OF - LIFE - CED63A3 - 1161046-CED63A3 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CED3120 - 1161029-CED3120 - Win Source Electronics
Specs
Package Type SOT3
View Details