Manufacturer: Labjack Corporation
Win Source Part Number: 898867-T4
Series: T
Operating Temperature Range: -40°C ~ 85°C
Features: Programmable Logic Controller (PLC) Chassis Mount 4.75 ~ 5.25VDC
Package: Bulk
Mounting: Chassis Mount
Categories: Industrial Automation and Controls
ECCN: 4A994A
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8471.60.1050
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 898867-T4 |
| Product Name | Unclassified - T4 |