Win Source Electronics Fixed Inductors - SWPA5040S2R2NT 898627-SWPA5040S2R2NT

Description
Manufacturer: Sunlord Win Source Part Number: 898627-SWPA5040S2R2N T Series: SWPA Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Shielded Wirewound Inductor 3.8 A 25mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 3442-SWPA5040S2R2NTC T, 3442-SWPA5040S2R2NTD KR, 3442-SWPA5040S2R2NTT R
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 898627-SWPA5040S2R2N T Series: SWPA Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Shielded Wirewound Inductor 3.8 A 25mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 3442-SWPA5040S2R2NTC T, 3442-SWPA5040S2R2NTD KR, 3442-SWPA5040S2R2NTT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SWPA5040S2R2NT
898627-SWPA5040S2R2NT
Fixed Inductors - SWPA5040S2R2NT 898627-SWPA5040S2R2NT
Manufacturer: Sunlord Win Source Part Number: 898627-SWPA5040S2R2N T Series: SWPA Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Shielded Wirewound Inductor 3.8 A 25mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 3442-SWPA5040S2R2NTC T, 3442-SWPA5040S2R2NTD KR, 3442-SWPA5040S2R2NTT R

Manufacturer: Sunlord
Win Source Part Number: 898627-SWPA5040S2R2NT
Series: SWPA
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Shielded Wirewound Inductor 3.8 A 25mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 3442-SWPA5040S2R2NTCT, 3442-SWPA5040S2R2NTDKR, 3442-SWPA5040S2R2NTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 898627-SWPA5040S2R2NT
Product Name Fixed Inductors - SWPA5040S2R2NT
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details