Win Source Electronics Power Supplies Board Mount DCDC Converters - SRS4010N035N25 897554-SRS4010N035N25

Description
Manufacturer: NetPower Win Source Part Number: 897554-SRS4010N035N2 5 Series: SRS Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 1V - - - 35A 36V - 75V Input Package: Tray Package: Sixteenth Brick Mounting: Chassis Mount Family Name: SRS4010 Categories: Power Supplies - Board Mount Case / Package: Sixteenth Brick ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 1 (Unlimited) HTSUS: 8504.40.6007
Request a Quote Datasheet
Description
Manufacturer: NetPower Win Source Part Number: 897554-SRS4010N035N2 5 Series: SRS Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 1V - - - 35A 36V - 75V Input Package: Tray Package: Sixteenth Brick Mounting: Chassis Mount Family Name: SRS4010 Categories: Power Supplies - Board Mount Case / Package: Sixteenth Brick ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 1 (Unlimited) HTSUS: 8504.40.6007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - SRS4010N035N25 - 897554-SRS4010N035N25 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SRS4010N035N25
897554-SRS4010N035N25
Power Supplies Board Mount DCDC Converters - SRS4010N035N25 897554-SRS4010N035N25
Manufacturer: NetPower Win Source Part Number: 897554-SRS4010N035N2 5 Series: SRS Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 1V - - - 35A 36V - 75V Input Package: Tray Package: Sixteenth Brick Mounting: Chassis Mount Family Name: SRS4010 Categories: Power Supplies - Board Mount Case / Package: Sixteenth Brick ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 1 (Unlimited) HTSUS: 8504.40.6007

Manufacturer: NetPower
Win Source Part Number: 897554-SRS4010N035N25
Series: SRS
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 1V - - - 35A 36V - 75V Input
Package: Tray
Package: Sixteenth Brick
Mounting: Chassis Mount
Family Name: SRS4010
Categories: Power Supplies - Board Mount
Case / Package: Sixteenth Brick
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6007

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 897554-SRS4010N035N25
Product Name Power Supplies Board Mount DCDC Converters - SRS4010N035N25
Package Type Other; Sixteenth Brick
Unlock Full Specs
to access all available technical data