Manufacturer: Sunlord
Win Source Part Number: 897073-SPH201610H4R7
Series: SPH
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 µH Shielded Wirewound Inductor 740 mA 479mOhm Max 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0806
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 3442-SPH201610H4R7MT
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 897073-SPH201610H4R7MT |
| Product Name | Fixed Inductors - SPH201610H4R7MT |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |