Win Source Electronics Fixed Inductors - SPH201610H100MT 897071-SPH201610H100MT

Description
Manufacturer: Sunlord Win Source Part Number: 897071-SPH201610H100 MT Series: SPH Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 450 mA 1.02Ohm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0806 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 3442-SPH201610H100MT DKR, 3442-SPH201610H100MT TR, 3442-SPH201610H100MT CT
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 897071-SPH201610H100 MT Series: SPH Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 450 mA 1.02Ohm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0806 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 3442-SPH201610H100MT DKR, 3442-SPH201610H100MT TR, 3442-SPH201610H100MT CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPH201610H100MT - 897071-SPH201610H100MT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SPH201610H100MT
897071-SPH201610H100MT
Fixed Inductors - SPH201610H100MT 897071-SPH201610H100MT
Manufacturer: Sunlord Win Source Part Number: 897071-SPH201610H100 MT Series: SPH Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 450 mA 1.02Ohm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0806 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 3442-SPH201610H100MT DKR, 3442-SPH201610H100MT TR, 3442-SPH201610H100MT CT

Manufacturer: Sunlord
Win Source Part Number: 897071-SPH201610H100MT
Series: SPH
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Shielded Wirewound Inductor 450 mA 1.02Ohm Max 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0806
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 3442-SPH201610H100MTDKR, 3442-SPH201610H100MTTR, 3442-SPH201610H100MTCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 897071-SPH201610H100MT
Product Name Fixed Inductors - SPH201610H100MT
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details