Manufacturer: Thomas Research Products
Win Source Part Number: 895427-WSPSM208
Series: WASP2™
Operating Temperature Range: 0°C ~ 65°C
Features: Proximity/Occupancy Sensor Passive Infrared 1800 Square Feet Relay Ceiling White
Package: Box
Mounting: Ceiling
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8536.50.9065
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 895427-WSPSM208 |
| Product Name | Unclassified - WSPSM208 |