Win Source Electronics Fixed Inductors - SDWL1608CR10GSTFM01 894105-SDWL1608CR10GSTFM01

Description
Manufacturer: Sunlord Win Source Part Number: 894105-SDWL1608CR10G STFM01 Series: SDWL-C-M Operating Temperature Range: -40°C ~ 125°C Features: 100 nH Unshielded Wirewound Inductor 220 mA 680mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 894105-SDWL1608CR10G STFM01 Series: SDWL-C-M Operating Temperature Range: -40°C ~ 125°C Features: 100 nH Unshielded Wirewound Inductor 220 mA 680mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDWL1608CR10GSTFM01
894105-SDWL1608CR10GSTFM01
Fixed Inductors - SDWL1608CR10GSTFM01 894105-SDWL1608CR10GSTFM01
Manufacturer: Sunlord Win Source Part Number: 894105-SDWL1608CR10G STFM01 Series: SDWL-C-M Operating Temperature Range: -40°C ~ 125°C Features: 100 nH Unshielded Wirewound Inductor 220 mA 680mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8504.50.8000

Manufacturer: Sunlord
Win Source Part Number: 894105-SDWL1608CR10GSTFM01
Series: SDWL-C-M
Operating Temperature Range: -40°C ~ 125°C
Features: 100 nH Unshielded Wirewound Inductor 220 mA 680mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 894105-SDWL1608CR10GSTFM01
Product Name Fixed Inductors - SDWL1608CR10GSTFM01
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details