Win Source Electronics TVS - TVS - Varistors, MOVs - SDV1005E180C180NPTF 894098-SDV1005E180C180NPTF

Description
Manufacturer: Sunlord Win Source Part Number: 894098-SDV1005E180C1 80NPTF Series: SDV Operating Temperature Range: -55°C ~ 125°C (TA) Features: 25 V 5 A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCV Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8533.40.4000
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 894098-SDV1005E180C1 80NPTF Series: SDV Operating Temperature Range: -55°C ~ 125°C (TA) Features: 25 V 5 A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCV Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8533.40.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - SDV1005E180C180NPTF - 894098-SDV1005E180C180NPTF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - SDV1005E180C180NPTF
894098-SDV1005E180C180NPTF
TVS - TVS - Varistors, MOVs - SDV1005E180C180NPTF 894098-SDV1005E180C180NPTF
Manufacturer: Sunlord Win Source Part Number: 894098-SDV1005E180C1 80NPTF Series: SDV Operating Temperature Range: -55°C ~ 125°C (TA) Features: 25 V 5 A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCV Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8533.40.4000

Manufacturer: Sunlord
Win Source Part Number: 894098-SDV1005E180C180NPTF
Series: SDV
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 25 V 5 A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8533.40.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 894098-SDV1005E180C180NPTF
Product Name TVS - TVS - Varistors, MOVs - SDV1005E180C180NPTF
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - TLSD2.8K4B - 1269876-TLSD2.8K4B - Win Source Electronics
Specs
Configuration Array
View Details
Circuit Protection - TVS - Varistors, MOVs - 1092175-SDV1608S5R5C100NPTF - Win Source Electronics
Specs
Package 0603 (1608 Metric)
IFSM 2 amps
CT 10 pF
View Details
Circuit Protection - TVS - Varistors, MOVs - 1092173-SDV1608E180C300NPTF - Win Source Electronics
Specs
Package 0603 (1608 Metric)
IFSM 10 amps
CT 30 pF
View Details
Circuit Protection - TVS - Varistors, MOVs - 1166041-SDVL4532SD300PTHS801 - Win Source Electronics
Specs
Package 1812 (4532 Metric)
IFSM 800 amps
Tj -55 to 125 C (-67 to 257 F)
View Details