Win Source Electronics Common Mode Chokes - SDCW3216-2-261TF 893987-SDCW3216-2-261TF

Description
Manufacturer: Sunlord Win Source Part Number: 893987-SDCW3216-2-26 1TF Series: SDCW Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 260 Ohms @ 100 MHz 310mA DCR 500mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 893987-SDCW3216-2-26 1TF Series: SDCW Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 260 Ohms @ 100 MHz 310mA DCR 500mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SDCW3216-2-261TF - 893987-SDCW3216-2-261TF - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - SDCW3216-2-261TF
893987-SDCW3216-2-261TF
Common Mode Chokes - SDCW3216-2-261TF 893987-SDCW3216-2-261TF
Manufacturer: Sunlord Win Source Part Number: 893987-SDCW3216-2-26 1TF Series: SDCW Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 260 Ohms @ 100 MHz 310mA DCR 500mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks

Manufacturer: Sunlord
Win Source Part Number: 893987-SDCW3216-2-261TF
Series: SDCW
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 260 Ohms @ 100 MHz 310mA DCR 500mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 893987-SDCW3216-2-261TF
Product Name Common Mode Chokes - SDCW3216-2-261TF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328838-SWPA4026S3R3MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details