Win Source Electronics Common Mode Chokes - SDCW2012H-2-900TF 893985-SDCW2012H-2-900TF

Description
Manufacturer: Sunlord Win Source Part Number: 893985-SDCW2012H-2-9 00TF Series: SDCW-H Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 280mA DCR 400mOhm Package: 0805 (2012 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks Other Part Number: 3442-SDCW2012H-2-900 TFTR, 3442-SDCW2012H-2-900 TFDKR, 3442-SDCW2012H-2-900 TFCT
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 893985-SDCW2012H-2-9 00TF Series: SDCW-H Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 280mA DCR 400mOhm Package: 0805 (2012 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks Other Part Number: 3442-SDCW2012H-2-900 TFTR, 3442-SDCW2012H-2-900 TFDKR, 3442-SDCW2012H-2-900 TFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SDCW2012H-2-900TF - 893985-SDCW2012H-2-900TF - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - SDCW2012H-2-900TF
893985-SDCW2012H-2-900TF
Common Mode Chokes - SDCW2012H-2-900TF 893985-SDCW2012H-2-900TF
Manufacturer: Sunlord Win Source Part Number: 893985-SDCW2012H-2-9 00TF Series: SDCW-H Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 280mA DCR 400mOhm Package: 0805 (2012 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks Other Part Number: 3442-SDCW2012H-2-900 TFTR, 3442-SDCW2012H-2-900 TFDKR, 3442-SDCW2012H-2-900 TFCT

Manufacturer: Sunlord
Win Source Part Number: 893985-SDCW2012H-2-900TF
Series: SDCW-H
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 280mA DCR 400mOhm
Package: 0805 (2012 Metric), 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
Other Part Number: 3442-SDCW2012H-2-900TFTR, 3442-SDCW2012H-2-900TFDKR, 3442-SDCW2012H-2-900TFCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 893985-SDCW2012H-2-900TF
Product Name Common Mode Chokes - SDCW2012H-2-900TF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369544-SDCL0603Q1N8CT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329001-SWPA4026S2R2MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details