Manufacturer: MDD
Win Source Part Number: 893900-SD05C
Series: SOD-323
Operating Temperature Range: -55°C ~ 150°C
Features: 18V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 893900-SD05C |
| Product Name | TVS - TVS - Diodes - SD05C |
| Package | SOD-323; SOD-323 |