Manufacturer: MDD
Win Source Part Number: 892388-RS3MC
Series: SMC
Features: Diode Standard 1000 V 3A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | 892388-RS3MC |
| Product Name | Diodes, Rectifiers - Single - RS3MC |
| Configuration | Single |