Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - PS2505-4X 890190-PS2505-4X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 890190-PS2505-4X Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: PS2505 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: PS2505-4IS-ND, PS2505-4IS
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 890190-PS2505-4X Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: PS2505 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: PS2505-4IS-ND, PS2505-4IS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS2505-4X is an optocoupler consisting of two infrared LEDs connected in reverse parallel, optically coupled to an NPN silicon phototransistor, designed for signal transmission between systems of different potentials. It is packaged in a 16-pin dual in-line plastic package with 7.62 mm lead spacing. The device supports an isolation voltage of 5000 V RMS, has a current transfer ratio of 80 to 600%, and operates over a temperature range of -30°C to 100°C. It meets UL File E91231 and VDE Approval Certificate No. 40028086 standards, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PS2505-4X is an optocoupler consisting of two infrared LEDs connected in reverse parallel, optically coupled to an NPN silicon phototransistor, designed for signal transmission between systems of different potentials. It is packaged in a 16-pin dual in-line plastic package with 7.62 mm lead spacing. The device supports an isolation voltage of 5000 V RMS, has a current transfer ratio of 80 to 600%, and operates over a temperature range of -30°C to 100°C. It meets UL File E91231 and VDE Approval Certificate No. 40028086 standards, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2505-4X - 890190-PS2505-4X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2505-4X
890190-PS2505-4X
Optoisolators - Transistor, Photovoltaic Output - PS2505-4X 890190-PS2505-4X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 890190-PS2505-4X Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: PS2505 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: PS2505-4IS-ND, PS2505-4IS

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 890190-PS2505-4X
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: PS2505
Categories: Isolators
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: PS2505-4IS-ND, PS2505-4IS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 890190-PS2505-4X
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2505-4X
Package Type SOT3; 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEP01N6 - 1161161-CEP01N6 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CHT870PT - 1161557-CHT870PT - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB83A3 - 1161001-CEB83A3 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEP21A2 - 1161185-CEP21A2 - Win Source Electronics
Specs
Package Type SOT3
View Details