The PS2505-1 is an optocoupler with two infrared LEDs connected in reverse parallel, optically coupled to an NPN silicon phototransistor, designed for electrical isolation in signal transmission applications. It is housed in a 4-pin Dual In Line Plastic Package with 7.62mm lead spacing. It supports an isolation voltage of 5000V RMS and operates over a temperature range of -50°C to +110°C. The device is RoHS compliant and certified by UL (File E91231) and VDE (Certificate No. 40028086).
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 890189-PS2505-1X
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: PS2505
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: PS2505-1IS-ND, PS2505-1IS
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 890189-PS2505-1X |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2505-1X |
| Package Type | SOT3; 4-DIP |