The PS2502-4X is a four-channel photodarlington optically coupled isolator in a 16-pin dual in-line plastic package with a 7.62 mm lead pitch. It features a minimum current transfer ratio of 200%, an isolation voltage of 5.3 kV RMS and 7.5 kV peak, and operates from -30°C to 100°C. The device is UL recognized, VDE 0884 approved, certified to EN60950, and meets RoHS standards. The collector-emitter breakdown voltage is 40 V, and total power dissipation is derated linearly above 25°C at 2.67 mW/°C.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 890188-PS2502-4X
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Darlington Output 5300Vrms 4 Channel 16-DIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: PS2502
Categories: Isolators
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: PS2502-4IS-ND, PS2502-4IS
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 890188-PS2502-4X |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2502-4X |
| Package Type | SOT3; 16-DIP |