The PS2501-4 is a four-channel optically coupled isolator with an infrared LED and NPN silicon phototransistor in a surface-mount 16-pin gull-wing package. It provides 5300 Vrms isolation voltage, operates from -30°C to +100°C, and meets RoHS and UL E91231 standards. The collector-emitter breakdown voltage is 80 V, with a current transfer ratio range of 80% to 600% at 5 mA forward current and 5 V collector-emitter voltage. Saturation voltage is 0.3 V at 2 mA collector current and 10 mA forward current. Output rise and fall times are 3 to 18 µs under specified load conditions.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 890187-PS2501-4XSM
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 4 Channel
Package: Tube
Package: 16-SMD, Gull Wing
Mounting: Surface Mount
Family Name: PS2501
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: PS2501-4SM, PS2501-4SM-ND
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 890187-PS2501-4XSM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2501-4XSM |
| Package Type | SOT3 |