The PS2501-4X is an optically coupled isolator containing an infrared LED and an NPN silicon phototransistor in a 16-pin dual in-line plastic package. It provides 5300 Vrms isolation voltage, operates from -30°C to +100°C, and is RoHS compliant with UL and VDE approvals. The device has a collector-emitter breakdown voltage of 80 V, a current transfer ratio range of 80% to 600%, and a saturated collector-emitter voltage of 0.3 V at 10 mA forward current. It supports surface mount and through-hole configurations, with lead spacing options available.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 890186-PS2501-4X
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: PS2501
Categories: Isolators
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: PS2501-4IS, PS2501-4IS-ND
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 890186-PS2501-4X |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2501-4X |
| Package Type | SOT3; 16-DIP |