The PS2501-1X is an optically coupled isolator containing an infrared LED and an NPN silicon phototransistor in a 4-pin dual in-line plastic package. It provides 5300 Vrms isolation voltage and supports a wide operating temperature range from -30°C to +100°C. The device is RoHS compliant and meets UL and VDE safety approvals. The package dimensions conform to standard DIP4 form factor with 7.62 mm lead spacing, and it is available in tube packaging. Current transfer ratio ranges from 80% to 600% at 5 mA forward current and 5 V collector-emitter voltage. Maximum collector current is 50 mA, with collector-emitter breakdown voltage of 80 V. The part is suitable for signal transmission between systems of different potentials.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 890184-PS2501-1X
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: PS2501
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: PS2501-1IS-ND, PS2501-1IS
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 890184-PS2501-1X |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2501-1X |
| Package Type | SOT3; 4-DIP |