Manufacturer: ATGBICS
Win Source Part Number: 889982-PLRXPL-VE-SG4
Features: Transceiver Module Ethernet 10Gbps 850nm 3.3V LC Pluggable, SFP+
Package: Retail Package
Mounting: Pluggable, SFP+
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH Unaffected
HTSUS: 8517.70.6000
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 889982-PLRXPL-VE-SG4-62-N-C |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - PLRXPL-VE-SG4-62-N-C |
| Device Type | Rec-Trans |