Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 885528-MOC3060X
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Package: 6-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MOC3060
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1040
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 885528-MOC3060X |
| Product Name | Optoisolators - Triac, SCR Output - MOC3060X |
| Package Type | DIP; 6-DIP |