The ISQ1X is a quad-channel optically coupled isolator with an infrared LED and NPN silicon phototransistor outputs, housed in a standard DIP8 package. It provides 5000V RMS isolation voltage, operates from -40°C to +105°C, and meets UL 94 V-0, VDE 40028086, and RoHS standards. The collector-emitter breakdown voltage is 50V minimum, with a forward current rating of 50mA and power dissipation of 150mW per output. The device offers a current transfer ratio of 50% to 400% at 10mA forward current and 10V collector-emitter voltage. The ISQ1X variant includes VDE approval, designated by the "X" suffix in the part number.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 876026-ISQ1X
Features: Optoisolator Output 4 Channel
Package: Tube
Family Name: ISQ1
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: ISQ1, ISQ1-ND
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 876026-ISQ1X |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ISQ1X |
| Package Type | SOT3 |