Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ISP844XSM 876008-ISP844XSM

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 876008-ISP844XSM Features: Optoisolator Output 4 Channel Package: Tube Family Name: ISP844 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ISP844SM, ISP844SM-ND
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 876008-ISP844XSM Features: Optoisolator Output 4 Channel Package: Tube Family Name: ISP844 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ISP844SM, ISP844SM-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISP844XSM is a surface-mount, high-density AC input optocoupler with two inverse-parallel infrared LEDs and NPN silicon phototransistors in a dual in-line plastic package. It provides 5.3 kV RMS and 7.5 kV peak isolation voltage, with a collector-emitter breakdown voltage of 35 V and a maximum collector current of 50 mA. The current transfer ratio ranges from 20% to 300% at ±1 mA input forward current and 5 V collector-emitter voltage. It meets UL 94 V-0, UL E91231, VDE 0884, and CECC 00802 standards. Operating temperature ranges from -30°C to +100°C.

Datasheet Summary
Powered by GS/AI

The ISP844XSM is a surface-mount, high-density AC input optocoupler with two inverse-parallel infrared LEDs and NPN silicon phototransistors in a dual in-line plastic package. It provides 5.3 kV RMS and 7.5 kV peak isolation voltage, with a collector-emitter breakdown voltage of 35 V and a maximum collector current of 50 mA. The current transfer ratio ranges from 20% to 300% at ±1 mA input forward current and 5 V collector-emitter voltage. It meets UL 94 V-0, UL E91231, VDE 0884, and CECC 00802 standards. Operating temperature ranges from -30°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ISP844XSM - 876008-ISP844XSM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ISP844XSM
876008-ISP844XSM
Optoisolators - Transistor, Photovoltaic Output - ISP844XSM 876008-ISP844XSM
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 876008-ISP844XSM Features: Optoisolator Output 4 Channel Package: Tube Family Name: ISP844 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ISP844SM, ISP844SM-ND

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 876008-ISP844XSM
Features: Optoisolator Output 4 Channel
Package: Tube
Family Name: ISP844
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: ISP844SM, ISP844SM-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 876008-ISP844XSM
Product Name Optoisolators - Transistor, Photovoltaic Output - ISP844XSM
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - GSC4410 - 1177908-GSC4410 - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
END - OF - LIFE - CEA6200 - 1160952-CEA6200 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CET6861 - 1161292-CET6861 - Win Source Electronics
Specs
Package Type SOT3
View Details