Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ISP844X 876007-ISP844X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 876007-ISP844X Features: Optoisolator Output 4 Channel Package: Tube Family Name: ISP844 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ISP844, ISP844-ND
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 876007-ISP844X Features: Optoisolator Output 4 Channel Package: Tube Family Name: ISP844 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ISP844, ISP844-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISP844X is a high-density, AC-input phototransistor optically coupled isolator with two inverse-parallel infrared LEDs and dual NPN silicon phototransistors in a dual in-line plastic package. It supports 5.3 kV RMS and 7.5 kV peak input-to-output isolation voltage. The device has a collector-emitter breakdown voltage of 35 V, a maximum collector current of 50 mA, and a minimum current transfer ratio of 20% at ±1 mA forward current and 5 V collector-emitter voltage. The package has a 10 mm lead spread and is surface-mount compatible, certified to CECC 00802. It is approved by UL (E91231), VDE 0884, and certified to EN60950 by Nemko. Operating temperature ranges from -30°C to +100°C, with storage temperatures from -55°C to +125°C. Total power dissipation is 200 mW at 25°C, derating linearly at 2.67 mW/°C above 25°C.

Datasheet Summary
Powered by GS/AI

The ISP844X is a high-density, AC-input phototransistor optically coupled isolator with two inverse-parallel infrared LEDs and dual NPN silicon phototransistors in a dual in-line plastic package. It supports 5.3 kV RMS and 7.5 kV peak input-to-output isolation voltage. The device has a collector-emitter breakdown voltage of 35 V, a maximum collector current of 50 mA, and a minimum current transfer ratio of 20% at ±1 mA forward current and 5 V collector-emitter voltage. The package has a 10 mm lead spread and is surface-mount compatible, certified to CECC 00802. It is approved by UL (E91231), VDE 0884, and certified to EN60950 by Nemko. Operating temperature ranges from -30°C to +100°C, with storage temperatures from -55°C to +125°C. Total power dissipation is 200 mW at 25°C, derating linearly at 2.67 mW/°C above 25°C.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ISP844X - 876007-ISP844X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ISP844X
876007-ISP844X
Optoisolators - Transistor, Photovoltaic Output - ISP844X 876007-ISP844X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 876007-ISP844X Features: Optoisolator Output 4 Channel Package: Tube Family Name: ISP844 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ISP844, ISP844-ND

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 876007-ISP844X
Features: Optoisolator Output 4 Channel
Package: Tube
Family Name: ISP844
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: ISP844, ISP844-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 876007-ISP844X
Product Name Optoisolators - Transistor, Photovoltaic Output - ISP844X
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products