Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - IS281GR 875351-IS281GR

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875351-IS281GR Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: IS281 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS281GRTR, IS281GRDKR, IS281GRCT
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875351-IS281GR Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: IS281 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS281GRTR, IS281GRDKR, IS281GRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IS281GR - 875351-IS281GR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IS281GR
875351-IS281GR
Optoisolators - Transistor, Photovoltaic Output - IS281GR 875351-IS281GR
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875351-IS281GR Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: IS281 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS281GRTR, IS281GRDKR, IS281GRCT

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 875351-IS281GR
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel
Package: Reel - TR
Package: 4-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: IS281
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: IS281GRTR, IS281GRDKR, IS281GRCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 875351-IS281GR
Product Name Optoisolators - Transistor, Photovoltaic Output - IS281GR
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CHM2316QPT - 1161521-CHM2316QPT - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CES7002A - 1161241-CES7002A - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEU12N10 - 1161303-CEU12N10 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEP60N10 - 1161198-CEP60N10 - Win Source Electronics
Specs
Package Type SOT3
View Details