Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - IS281B 875350-IS281B

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875350-IS281B Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: IS281 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS281BTR, IS281BDKR, IS281BCT
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875350-IS281B Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: IS281 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS281BTR, IS281BDKR, IS281BCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IS281B - 875350-IS281B - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IS281B
875350-IS281B
Optoisolators - Transistor, Photovoltaic Output - IS281B 875350-IS281B
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875350-IS281B Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: IS281 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS281BTR, IS281BDKR, IS281BCT

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 875350-IS281B
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel
Package: Reel - TR
Package: 4-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: IS281
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: IS281BTR, IS281BDKR, IS281BCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 875350-IS281B
Product Name Optoisolators - Transistor, Photovoltaic Output - IS281B
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - GJ9973 - 1177165-GJ9973 - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
Optoisolators - Transistor, Photovoltaic Output - CPC1302G - 1162809-CPC1302G - Win Source Electronics
Specs
Transistor Type Darlington
Package Type SOT3
View Details
END - OF - LIFE - CJ2301 - 1161567-CJ2301 - Win Source Electronics
Specs
Transistor Type MOSFET
Package Type SOT3
View Details