The IS126 is an optically coupled isolator with two inverse-parallel infrared LEDs and an NPN silicon phototransistor in a dual in-line plastic package, designed for signal transmission between systems of different potentials. It offers an isolation voltage of 3750 V RMS and 5300 V peak, a current transfer ratio of at least 20%, and a collector-emitter breakdown voltage of 35 V. The device operates from -55°C to +100°C and has a total power dissipation of 170 mW, derating linearly by 2.26 mW/°C above 25°C. It meets the IEC 60747-5-5 standard for isolation and is a drop-in replacement for the Toshiba TLP126. The package is a 4-pin DIP, with dimensions of 3.85 ± 0.3 mm between leads.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 875318-IS126
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms Channel
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: IS126DKR, IS126TR, IS126CT
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 875318-IS126 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - IS126 |
| Package Type | SOT3 |