Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 875267-IRM-20-5
Series: IRM-20 (20W)
Operating Temperature Range: -30°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters Uitgang 5V - - - 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Package: Box
Package: 4-DIP Module
Mounting: Through Hole
Family Name: IRM-20
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 1866-3042, IRM-20-5-ND
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 875267-IRM-20-5 |
| Product Name | AC DC Converters - IRM-20-5 |
| Package Type | DIP; Other; 4-DIP Module |