The ICPL2530 is a dual-channel optocoupler consisting of an infrared LED optically coupled to a high-speed phototransistor, designed for high-speed logic isolation and telecommunications applications. It is packaged in an 8-DIP format with a lead spacing of 7.62 mm and is mounted through-hole. The device supports an isolation voltage of 5000 V RMS, operates over a temperature range of -40°C to 100°C, and meets RoHS compliance. It achieves a data rate of 1 Mbit/s with propagation delays between 0.35 µs and 2.0 µs depending on load conditions and has a common mode transient immunity of 1000 V/µs. The current transfer ratio ranges from 7% to 50% at 16 mA forward current.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 874220-ICPL2530
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms Channel 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 874220-ICPL2530 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ICPL2530 |
| Package Type | SOT3; 8-DIP |