Manufacturer: NimbeLink, LLC
Win Source Part Number: 873489-NL-SW-HSPAP
Series: Skywire™
Operating Temperature Range: -40°C ~ 85°C
Features: Cellular 2G/3G HSPA+ Transceiver Module 800MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole
Package: Bulk
Package: 20-DIP Module
Mounting: Through Hole
Part Status: Not For New Designs
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0010
Other Part Number: 100016G, 1477-1008, HE910-NAD
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 873489-NL-SW-HSPAP |
| Product Name | RF Transceiver Modules - NL-SW-HSPAP |
| Device Type | Rec-Trans |