Manufacturer: MDD
Win Source Part Number: 871134-ESD05D6BU
Series: DFN0603
Operating Temperature Range: -55°C ~ 125°C
Features: 13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DFN0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 871134-ESD05D6BU |
| Product Name | TVS - TVS - Diodes - ESD05D6BU |
| Package | DFN0603 |