Win Source Electronics Power Supplies Board Mount DCDC Converters - DCW03A-12 868274-DCW03A-12

Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 868274-DCW03A-12 Series: DCW03 (3W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 125mA, 125mA 9V - 18V Input Package: Tube Package: 24-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1866-1240, DCW03A-12-ND
Request a Quote Datasheet
Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 868274-DCW03A-12 Series: DCW03 (3W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 125mA, 125mA 9V - 18V Input Package: Tube Package: 24-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1866-1240, DCW03A-12-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCW03A-12 - 868274-DCW03A-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCW03A-12
868274-DCW03A-12
Power Supplies Board Mount DCDC Converters - DCW03A-12 868274-DCW03A-12
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 868274-DCW03A-12 Series: DCW03 (3W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 125mA, 125mA 9V - 18V Input Package: Tube Package: 24-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1866-1240, DCW03A-12-ND

Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 868274-DCW03A-12
Series: DCW03 (3W)
Operating Temperature Range: -40°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 125mA, 125mA 9V - 18V Input
Package: Tube
Package: 24-DIP Module, 8 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1866-1240, DCW03A-12-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 868274-DCW03A-12
Product Name Power Supplies Board Mount DCDC Converters - DCW03A-12
Package Type DIP; Other; 24-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products