Manufacturer: Trigon Components
Win Source Part Number: 867989-CCD-213E392MK
Series: CCD
Operating Temperature Range: -40°C ~ 125°C
Features: ±20% 250VAC Ceramic Capacitor Y5U (E) Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 867989-CCD-213E392MK72 |
| Product Name | Ceramic Capacitors - CCD-213E392MK72 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |