Manufacturer: Tensility International Corp
Win Source Part Number: 865721-CA-2185
Series: CA
Features: Cable Assembly 2.1mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m)
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Other Part Number: 053-0184R, CA2185, CP-2185, CP-2185-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 865721-CA-2185 |
| Product Name | Barrel - Power Cables - CA-2185 |