Manufacturer: HMS Networks
Win Source Part Number: 863175-AB7699-F
Features: - EtherCAT®, EtherNet/IP™ Gateway - Ethernet, RJ-45
Package: Box
Family Name: AB7699
Categories: Networking Solutions
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0020
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 863175-AB7699-F |
| Product Name | Unclassified - AB7699-F |